ViewSonic VB-STND-002 Display Stand

Motorized Trolley Cart

Featuring smooth motorized lift, the ViewSonic ® VB-STND-002 motorized trolley cart securely accommodates ViewSonic 55”, 65”, 75”, and 86" ViewBoard ® interactive flat panel displays, or any display weighing up to 220 lbs. With integrated on-screen control, the cart can be manipulated directly from the ViewBoard touchscreen (IFP50 series only), allowing you to easily raise or lower the ViewBoard display with a single tap. With sturdy, quiet wheels, this mobile cart lets you move the ViewBoard display from room to room for easy sharing of resources. This product is ADA compliant.

Integrated on-screen control (IFP50 series only)

Silent wheels with 360-degree swivel

Integrated tray for pens and other items

ADA Compliant

ADA Compliant

ViewSonic strives to accommodate as many users as possible, and keeps accessibility in mind when developing technology solutions. This product is compliant with ADA standards for Accessible Design, and is approachable, reachable, and operable to people with disabilities

UL 1678 Compliant

ViewSonic is dedicated to developing products that maximize safety while meeting user needs. This product is compliant with the UL (Underwriters Laboratories) 1678 standard for Household, Commercial, and Institutional-Use Carts, Stands and Entertainment Centers for Use with Audio and/or Video Equipment. As such, this item meets or exceeds safety standards in the following tested categories: Materials, Flammability, Loading, Temperature, Stability, and Strength.