Local/Remote Share Access 8-Port PS/2-USB VGA KVM over IP Switch

  • Superior video quality - up to 2048 x 1536; DDC2B for the local console; up to 1920 x 1200 @ 60Hz and 1600 x 1200 @ 60Hz / 24 bit color depth for remote sessions
  • Supports TLS 1.2 data encryption and RSA 2048 bit certificates for secure user logins from a browser
  • Panel array mode enables user to monitor multiple servers from singlescreen at the same time - each selected server's video output appears in a separate panel - users can easily select the number of panels to view

The CS1708i KVM switches is an IP-based KVM control unit that allows both local and remote operators to monitor and access multiple computers. Remote users access the switches over the Internet by means of a web browser using TCP/IP for its remote communications protocol. The CS1708i supports up to 32 concurrent user logins for single-bus computer access. A built-in feature that resembles an Internet chat program - the Message Board - lets them communicate with each other. The ability to exchange information in real time allows them to cooperatively manage the installation in a smooth and efficient manner.


Among the CS1708i other outstanding features, a Panel Array Mode provides the ability to monitor up to 8 servers per switch; while the Mouse DynaSync™ feature automatically synchronizes the local and remote mouse pointer movements for perfect alignment regardless of what the mouse acceleration settings on the server are.

The CS1708i supports the highest security protocols, such as TLS 1.2 encryption for the browser, and RC4 encryption for secure keyboard, mouse, and video data transmission. For easier and more efficient user management integration, the CS1708i also supports authentication and authorization via remote servers, such as RADIUS, LDAP, LDAPS, and MS Active Directory.

These powerful features not only help administrators manage their server room in an efficient and flexible manner, they provide a cost effective management solution for the SMB sector.

  • Management
  • Up to 64 user accounts
  • Convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
  • Up to 32 concurrent logins
  • Multilanguage web UI support featuring a tree-structured local and remote OSD
  • Adjustable video quality for flexible adaptation to diverse network environments
  • Auto Scan feature for monitoring user-selected computers
  • Broadcast mode – operations from the keyboard can be simultaneously performed on all selected computers on the installation (software installation, system-wide shutdown, etc.)
  • Firmware upgradable
  • Backup and restore configuration and user account settings
  • Event logging
  • Enable/disable browser access
  • IPv6 capable

    Ease-to-Use Interface
  • Browser-based and AP GUIs, together with a menu-driven OSD for the local console, provide a powerful, intuitive, user-friendly, multilanguage interface to minimize user training time and increase productivity
  • Multiplatform client support (windows, Mac OS X, Linux, Sun)
  • Multibrowser support (IE, Mozilla, Firefox, Safari, Opera, Netscape)
  • Port names automatically reconfigured when station sequence is changed
  • Panel array mode enables user to monitor multiple servers from single screen at the same time - each selected server's video output appears in a separate panel - users can easily select the number of panels to view
  • Windows client and Java client software support; Java client works with all operating systems

    Advanced Security
  • Flexible encryption design allows users to choose any combination of DES, 3DES, AES, RC4, or Random for independent KB/Mouse and video data encryption
  • Supports TLS 1.2 data encryption and RSA 2048 bit certificates for secure user logins from a browser
  • External (Remote) authentication support: RADIUS, LDAP, LDAPS, MS Active Directory
  • Support for IP/MAC Filter
  • Local and remote access logged and authenticated

    Virtual Remote Desktop
  • Resizable remote desktop window
  • Message board allows logged in users to communicate with each other, and allows a user to take exclusive control of the KVM functions
  • Mouse DynaSync™
  • On-screen keyboard with multilanguage support
  • BIOS-level access

    Hardware
  • 8-port remote access KVM switch - monitor and control up to 8 computers from a single KVM console
  • Daisy chain up to 15 additional units - control up to 128 computers from a single console*
  • Auto-sensing of station's position on daisy chained installations; no need for manual dip switch setting; front panel LED indicates station's position
  • Hot pluggable - add or remove computers without having to power down the switch
  • Multiplatform support - Windows, Linux, Mac, and Sun
  • Front panel USB hub allows connected computers to access USB peripherals
  • Dual Interface - supports PS/2 or USB keyboard and mouse computer connections with automatic interface detection
  • USB / PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere
  • Supports USB keyboards for Windows, Mac and Sun
  • Superior video quality - up to 2048 x 1536; DDC2B for the local console; up to 1920 x 1200 @ 60Hz** and 1600 x 1200 @ 60Hz / 24 bit color depth for remote sessions
  • Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • Rack mountable in a 1U system rack

​