Heavy Duty Universal Projector Mount for Projectors up to 125lb (56.7kg)

Peerless-AV’s Heavy Duty Universal Projector Mount is the perfect mounting solution for heavy, laser projectors up to 125lb. The Hook-and-Hang™ feature provides a large landing area when securing a projector to the mount. The tilt, roll and swivel features are all lockable to prevent even the smallest shift of the image. Six universal legs provide additional support for projectors with more than four mounting holes and are completely adjustable.

Features

  • Pre-assembled design reduces installation time
  • Low profile design creates an aesthetically appealing look
  • Includes six universal mounting legs (four preinstalled)
  • Universal adaptor plate extends up to a 25.5" (648mm) mounting pattern to accommodate most projector models
  • Lock the projector at any angle with adjustment screws
  • Cable management allows cables to be routed through the mount and out of sight
  • Pitch: +15/-5°
  • Roll: ±5°
  • Swivel: 360°
  • Simple Hook-and-Hang™ design eases the installation of heavy projectors
  • PJR125 works with Peerless-AV® ADD%, AEC%, EXT%, MOD% extension columns