The LCD screen provides estimated runtimes based on the power required by connected devices during power outages. This UPS is estimated to run for 10 minutes at half load, 3.6 minutes for a full load.
Yes, it comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS. The included RMCARD205 network management card allows for remote monitoring and management of the UPS.
Yes, the OL10KRT is equipped with three battery backup and surge protected outlets and one hardwire terminal block. One outlet provides critical load protection.
Yes, the OL10KRT can support the BP240VL3U01 extended battery module to help extend the UPS runtime.
This UPS includes a Generator Mode. It provides stable sine wave output (free of harmonics and distortion) without switching to battery mode when running on generator input power.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.