Features

Dual-arm Articulating LCD Monitor/TV Wall-mount

High-quality dual-arm articulating (extend, tilt, swivel and pan) mechanism allows quick and easy viewing angle adjustment

Enlarge your comfortable zone

  • Monitor Size : 13" to 27" /Load Bearing 33 lbs max
  • VESA Pattern : 75x75mm,100x100mm
  • Articulating/full-motion adjustment - tilt upward 3 degrees / downward 10 degrees, pan left/right +/-90 degrees, swivel left/right +/- 3 degrees
  • Extends from wall 1.73" to 11.10"

Assembly has never been easier

Seperate VESA plate makes super easy to hook your monitor onto the arm.

Flexiable tilt angle

Look at the front horizontally makes your eyes from fatigue.

Full-motion adjustment

Rotation ±180° and Swivel ±90° improve posture and be more comfortable.

Foldable design

Articulating Mechanism extend monitor from wall 1.73" to 11.10" achieving the best visual experiences.