USB 3.1 Type-C Dual 4K Docking Station with Power Delivery 60watts

    • Leading Edge USB Docking Solution - Transforms a single USB-C port (Thunderbolt 3 compatible) into multiple connectivity options to your USB-C computer
    • Industry Recognized Display Technology from DisplayLink® - Supports single 5K @60Hz Ultra HD video output through dual DisplayPort
      Note: In order to support 5K video output, connect both DisplayPort outputs to a single 5K TV/Monitor
    • Flexible Video Interface - Enables dual 4K @60Hz displays through HDMI/HDMI, DP/DP or HDMI/DP outputs with 5.1ch surround sound
    • USB-C PD Charging - Supports up to 60W power output to charge your laptop
      Note: The laptop's USB-C port must also support USB Power Delivery (PD) technology
    • Maximize USB 3.1 Connectivity - Adds four USB 3.1 Type-A and two USB-C Gen 1 ports to connect to various USB devices simultaneously
    • Two Fast Charging USB-C ports: Compatible with USB Battery Charge Specification 1.2 (BC 1.2) with up to 5V/1.5A power output, fast charges most portable devices
    • Reliable Wired Ethernet - Network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
    • Enterprise Features:
      • Wake on LAN
      • MAC Address Pass-Through
      • PXE Boot
    • Convenient Audio Connectivity - Connect stereo earphones/speakers and microphone through built-in 3.5mm audio jack and microphone jack respectively
    • Power Switch - Conserves energy when not in use, built-in LED provides easy recognition of power status
    • OS Compatibility - Supports various Windows and Mac ® computers



Compatibility Notes:

  • macOS 10.15.6 or later: Uninstall any legacy DisplayLink driver (v5.2.5 or earlier) and install the latest driver on SIIG's website
  • Update (12-13-2018): MacBook® 2018 models (based on the Intel Coffee lake chipset) running macOS 10.14 or 10.14.1 can experience black extended display(s) with only mouse cursor. This problem is fixed by the macOS 10.14.2 update
  • macOS limitations:
    • Our adapter is not compatible with macOS® 10.13.4 to 10.13.6 update. It's recommended to upgrade to Mojave 10.14 or later or stay with 10.13.3 or earlier
    • Does not support Movie/video playback via iTunes and HDCP protected content via Safari web browser (Netflix, Amazon Prime, Hulu, HBO Go, etc..)

Advanced docking station adds DisplayPort, HDMI, USB 3.1, USB-C, Audio/Microphone and Gigabit Ethernet connectivity and PD charging up to 60W to your USB-C or Thunderbolt 3 enabled laptop