DCX710G High Rise™ Height Adjustable Standing Desk with Keyboard Tray

The DCX710G transforms any standard sit-down desk into a sitting or standing desk. The DCX710G sits on top of your current desk or table and does not require clamping or attachment of any kind. Simply go from sitting to standing with an easy squeeze of the lever handle on the right side of the work surface. Perfect for any environment, the DCX710G can be used in the home, professional office, or industrial work places. The large 31” wide by 23” deep desk surface is accompanied by a 30” wide and 14” deep keyboard tray. The work surface height raises to 20” and the keyboard tray raises to 14.5”, providing an ergonomic working position for users of varied heights. Gas spring system allows for smooth and stable height adjustment. Sleek wood construction and durable, scratch-resistant laminate coating will provide years of use with a modern style. Through-hole at rear of upper work surface accommodates monitor mount. Clamp-style monitor mounts can also be used with the DCX710G, as the metal frame does not interfere with attachment and placement. Please note that the monitor arm pictured with the DCX710G is NOT included.




Operational Features

Easy Grip Lever

The easy to grip lever on the right side of the desk can be pulled up to release the lock. This quickly and smoothly adjusts the height of the desk. The levers then lock into place when you reach your desired position.



Spacious Keyboard Tray

The lower key board tray allows for comfortable and ergonomic use of your keyboard while sitting or standing. The tray is large enough for a keyboard, right or left hand use of the mouse and has grooved slots for a phone, tablet, or writing utensils.



Large Work Surface

The large work surface on the DCX710G has space for two monitors, a monitor and a laptop, or a single monitor with more than enough room for additional work materials. Add a phone, files, paperwork or other necessities to the desk with room to spare.



Grommet Hole for Monitor Arms

The DCX710G is designed with a grommet hole to accommodate a monitor arm. If you'd like to mount your monitor, the DCX710G is compatible with most aftermarket monitor mounting systems. Clamp the arm to the rear of the desk or utilize the grommet hole. It's recommended to use the Victor branded monitor arm for best use.