VESA-Compliant Bracket Allows Mounting of Flat-Panel Display in Floor or Open Frame Rack

Tripp Lite’s SRLCDMOUNT Monitor Rack-Mount Bracket is compliant with multiple VESA patterns, making it compatible with a wide range of retail LCD displays and touch-screen monitors up to 44 pounds. Compatible VESA mounting-hole patterns are 75 x 75 mm, 100 x 100 mm and 100 x 150 mm.

Typical Applications

  • Install an LCD display in an open frame or floor rack to monitor essential server-room or console information
  • Mount a touch-screen display for instant on-site operation and control of rack equipment

Easy Installation of Displays Inside or Outside the Mounting Rails

The SRLCDMOUNT supports LCD monitors up to 17 inches, which allows the display to fit snugly within a closed rack. If closing rack doors isn’t an issue, simply reverse the rack-mount monitor bracket so that it’s facing outward. With this configuration, the bracket supports LCD monitors up to 19 inches.

Includes Necessary Hardware for Mounting in 4U of Rack Space

This bracket fits all EIA-compliant 19-inch open frame racks and floor-standing rack enclosures. It’s made from durable cold-rolled steel with a black powder-coated finish that blends seamlessly with your rack décor. Rack-mounting hardware is included, as well as a convenient Installation Guide that walks you through the simple mounting process.

Tripp Lite SRLCDMOUNT Product Summary

  • Mounts LCD and touch-screen monitors up to 44 lb.
  • Can mount a 17 in. display within a closed rack or 19 in. display outside the rails
  • Fits 75 x 75, 100 x 100 and 100 x 150 VESA patterns to match wide variety of displays
  • Compatible with all standard 19 in. open frame racks and floor rack enclosures
  • Durable cold-rolled steel construction designed to stand up to heavy use over time
  • Rack-mounting hardware included for immediate installation

What’s in the Box

  • LCD Mounting Plate
  • (2) Rack Brackets
  • (8) M6 x 16 Screws
  • (8) M6 Cup Washers
  • (8) M6 Cage Nuts
  • (8) M5 x 10 Screws
  • (8) M5 Flat Washers
  • Installation Guide