Image Caption (Optional)
Image Caption (Optional)

ULTIMATE POWER PROTECTION

The advanced pure sine wave UPS from Vertiv compensates for power fluctuations, protects against equipment damage, and prevents data loss during a power disturbance. Automatic voltage regulation (AVR) technology safeguards equipment against a range of utility power fluctuations without battery operation.






Image Caption (Optional)
Image Caption (Optional)
Image Caption (Optional)

BUSINESS NETWORKS

The Vertiv Liebert PSI5 UPS provides reliable, power protection for servers, routers, network workstations, smart security systems and other networked electronics used in retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications. The cost-effective Vertiv Liebert PSI5 family safeguards investments during power anomalies. During an outage, the units allow key applications to continue to function until a safe shutdown can be performed. 






Image Caption (Optional)

HIGH-END ELECTRONICS

With advanced pure sine wave power conditioning, the Vertiv Liebert PSI UPS protects valuable electronic equipment from the damage power fluctuations can cause. It’s ideal for media closet electronics, high-end gaming, home theater systems, smart home technology and more. The Vertiv Liebert PSI5 allows users to save their progress during power loss and safeguard expensive electronics when utility power fluctuates.






Image Caption (Optional)

DIGITAL EDUCATION SYSTEMS

Power disturbances can disrupt the digital systems teachers and school administrators depend on. With the advanced power conditioning and backup power provided by the Vertiv Liebert PSI5 UPS, school districts can feel confident that their vital electronics are protected. From computers to Wi-Fi routers to small equipment racks, school districts can reduce power-related equipment damage and deal with outages in an orderly manner without loss of data.






​

Image Caption (Optional)

PSI5-800RT120

Power (V/W): 800VA/720W

Run Time (Full Load): 3 min

Run Time (Half Load): 11 min

Unit Weight (Lbs): 28.4

Unit Dimensions(in): 17.2 x 16.1 x 3.5

PSI5-1100RT120

Power (V/W): 1100VA/900W

Run Time (Full Load): 2 min

Run Time (Half Load): 10 min

Unit Weight (Lbs): 29.5

Unit Dimensions(in): 17.2 x 16.1 x 3.5

Image Caption (Optional)
Image Caption (Optional)

PSI5-1500RT120

Power (V/W): 1500VA/1350W

Run Time (Full Load): 4 min

Run Time (Half Load): 12 min

Unit Weight (Lbs): 42.6

Unit Dimensions (in): 17.2 x 20.1 x 3.5

PSI5-2200RT120

Power (V/W): 2200VA/1920W

Run Time (Full Load): 4 min

Run Time (Half Load): 13 min

Unit Weight (Lbs): 59.1

Unit Dimensions (in): 17.2 x 24.8 x 3.5

Image Caption (Optional)
Image Caption (Optional)

PSI5-3000RT120

Power (V/W): 3000VA/2700W

Run Time (Full Load): 3 min

Run Time (Half Load): 12 min

Unit Weight (Lbs): 70.8

Unit Dimensions (in): 17.2 x 24.8 x 3.5

PSI5-5000RT208

Power (V/W): 4250VA/3825W

Run Time (Full Load): 3 min

Run Time (Half Load): 10 min

Unit Weight (Lbs): 87.7

Unit Dimensions (in): 17.2 x 24.8 x 3.5​​

Image Caption (Optional)
Image Caption (Optional)