RadiForce RX560
This 5 megapixel, high-brightness color monitor has the high-definition display necessary for breast imaging. It combines ease-of-use, such as a narrow bezel design to help your eyes swiftly move from one monitor to another, with new functions to help you focus on your work and maintain high performance.Distraction-Free Viewing The monitor bezel is just 7.5 mm – the world's narrowest bezel on a 5 megapixel monitor; making the total distance between the visible screens of the two monitors only 15 mm. Furthermore, the bezel sits only 2.5 mm above the screen, making an almost completely flush bezel to easily switch your view between screens.
Space SavingThe dimensions of the RX560 MammoDuo are reduced by 67 mm horizontally, 36 mm vertically, and 20.5 mm in depth compared to a conventional side-by-side configuration with a single monitor of the same total resolution. The total space occupied by the monitors was reduced by 22%, creating a more unrestricted environment with expanded viewing space.
Easy Adjustment With the newly designed stand, you can adjust the height, tilt, and swivel of the two monitors without any gaps appearing between them.
Clean and Sophisticated The black front bezels are ideal for viewing the screen in dark reading rooms, making it easier to focus on images, while the original white stripe around the sides of the monitor presents a fresh, clean aesthetic.
Evolve Your Image Reading As more image modalities become digitalized, radiologists are viewing an increasing amount of information on their screens. EIZO's unique Work-and-Flow technology alleviates the complexity of the imaging workflow with new functions developed with the radiologist in mind. Users can take advantage of Work-and-Flow features with the RadiForce monitor and bundled RadiCS LE software. Quick and Easy Focus With the Point-and-Focus function, you can quickly select and focus areas of your concern with just your mouse and keyboard. Change the brightness and grayscale tones of certain points on the screen to make interpretation easier.
Full Color Support for Ultrasound, Breast CT and MRI
Breast cancer screenings are increasingly combining the use of mammography and ultrasound to view patients with high breast density. Furthermore, if breast cancer is suspected, various other tests may also be needed such as biopsy, breast MRI and CT.The RX560 is the world's first medical monitor to use low temperature polysilicon (LTPS) liquid crystal display. Because of this, the color monitor can reach a brightness of up to 1100 cd/m2, similar to that of monochrome monitors. Due to this high brightness, the RX560 can display high-definition monochrome breast tomosynthesis and mammography images with deep blacks and no washout in addition to color images such as ultrasound and pathology.Furthermore it has a high contrast ratio of 1500:1, approximating that of a monochrome monitor, displaying deep blacks without any washout.Optimum Breast Screening Monitor
Optimum Breast Screening MonitorThe monitor has obtained FDA 510(k) clearance by the U.S. Food and Drug Administration for breast tomosynthesis and mammography. This ensures that the monitor is capable of displaying detailed breast screening images where high performance is essential.Display Both Monochrome and ColorThe Hybrid Gamma PXL function automatically distinguishes between monochrome and color images pixel by pixel, creating a hybrid display where each pixel has optimum grayscale; giving it greater accuracy and reliability than the conventional area-detection method.In addition to breast tomosynthesis and mammography monochrome images, which require high display performance, the RX560 also faithfully reproduces color images such as breast MRI and CT, ultrasound, and pathology. This ultimately improves efficiency by allowing both monochrome and color images to be viewed on one screen.Smooth Display of Breast TomosynthesisThe monitor has a response time of 12 milliseconds, making it ideal for enlarging and panning medical images, as well as quickly displaying 3D breast tomosynthesis which comprises of several images in each shot.
Hassle-Free Multi-Monitor ConfigurationThe monitor is equipped with DisplayPort 1.2 input and output terminals. Using the output terminal allows you to easily configure several monitors in a daisy chain sequence without the hassle of excessive cabling.
Variations for Specific User Needs EIZO offers anti-glare (AG) and anti-reflection (AR) screen variations to suit user environments. AG treatment is ideal for exceptionally bright environments and drastically reduces glare from ambient lighting. AR treatment is ideal for moderately-lit environments to reduce mild screen glare while maintaining crisp text and images.
Achieve Clarity True to the Source DataA medical monitor needs to be capable of high brightness in order to meet performance standards. However, in order to achieve high brightness in an LCD panel, the pixel aperture ratio has to be increased. This causes a typically unavoidable decline in sharpness. With EIZO's unique Sharpness Recovery technology, the decrease in sharpness (MTF) is restored .
Clear, High Density ImagesThe monitor hosts 0.165 mm pixels, realizing a smooth, high-density, high-definition image without graininess.
Make the Precise DiagnosisEIZO carefully measures and sets each grayscale tone to create a monitor compliant with DICOM Part 14. This ensures the most consistent shading possible, allowing for the most accurate diagnosis.
Simple Calibration with Built-In Sensor The monitor hosts an Integrated Front Sensor (IFS). It is built into the bezel and is only visible when in use; not needing any time to set up. By using it together with the included monitor control software RadiCS LE, brightness and gradation can be corrected to match DICOM Part 14 standards.
Comfortable View from Any AngleWide viewing angles allow you to view the screen from the side with minimal color shift, also permitting more than one person to view the monitor comfortably at the same time.
View Accurate Images in MomentsThe EIZO-patented drift correction function quickly stabilizes the brightness level of the monitor upon startup or wakeup from sleep mode, giving you the most accurate images quickly ready for viewing. In addition, a sensor measures the backlight brightness and automatically compensates for brightness fluctuations caused by ambient temperature and aging for a consistently stable display.