Built-In DVI Cables & Easy to Set Up

With the B140-101 you can extend a 1024 x 768 (60Hz) signal up to 100 ft., when using 24 Awg, Solid-Wire UTP cable (Tripp Lite N202-Series), or a 1920 x 1080 (60Hz) signal up to 50 ft. The direct plug-in design of the units allows for greater installation flexibility and eliminates the need for extra DVI cables.

With no software, drivers, hardware, additional cables or external power adapters to install, the B140-101's plug-and-play setup gets your application up and running faster. Simply connect the local unit to the video source, the remote unit to the display and connect the units to each other with cost-effective Cat5 cable to start watching as the B140-101 provides crystal-clear resolution. There is no equalization or image adjustment necessary!

One-Year Warranty, Environmentally Responsible Design & TAA-Complaint

The B140-101 comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

The B140-101 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.