Certainty in a Connected World
The APC Back-UPS BE670M1 provides instant battery power to your critical electronics when the power goes out, keeping you connected and available both personally and professionally. Designed specifically to enhance the features that matter most to you, including more runtime, more battery backup outlets, and a USB port for charging convenience, the BE670M1 is also smaller and lighter than previous models.
Additionally, the BE670M1 UPS (uninterruptible power supply) offers guaranteed surge and lightning protection for attached devices. By connecting your valuable devices, you are ensuring these investments against potentially irreversible damage. When the power goes out, the APC BE670M1 will power critical devices including home networking equipment; allowing you to maintain your internet connection. This allows you to work productively, avoid the loss of valuable data, and safely shut down equipment.
This BE670M1 includes PowerChute Personal Edition software which provides UPS management options, safe system shutdown, and energy monitoring to enable cost savings and prevent potential data corruption. The BE670M1 also offers seven surge protected outlets, five of which provide UPS battery backup, and a 360-watt/675-volt ampere output power capacity.
Stay Connected for Hours During Storms and Blackouts
The BE670M1 is designed to maximize runtime for devices such as multiple PCs and television equipment that consume high amounts of power. After these devices are safely shut down, the BE670M1 continues to run low power loads (such as home networking equipment) for over 4 hours during extended outages.
Trusted Power Protection and Convenience
The BEN670M1 features a total of seven power outlets, all of which shield your devices against dangerous surges and spikes in voltage. Five of these are UPS battery backup outlets that provide instant power to connected devices when there is an outage. For added convenience, the BE670M1 provides one USB charging port, allowing you to conveniently charge your mobile devices during power emergencies. This UPS also offers 3 transformer block spaced outlets, so you can connect bulky transformers without covering other outlets.
Graceful Shutdown and Power Management Software
APC PowerChute Personal Edition power and energy management software prevents data corruption by automatically saving files and shutting down your system in an extended power outage or low-battery condition. PowerChute monitors and displays energy usage and reduces costs via customized energy management planning. Simply connect the USB cable that's included with your UPS to your computer to easily download and use the software.
The Back-UPS BE670M1 is ENERGY STAR certified for its efficient operation and ability to help realize lower energy costs.
Warranty and Equipment Protection Policy
The Back-UPS BE670M1 is covered by a three-year limited warranty. It also comes with a lifetime connected equipment protection policy of up to $75,000. APC will repair or replace attached devices that sustain surge-related damage while properly connected to a registered Back-UPS uninterruptible power supply unit.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.