Flat/Tilt Wall or Ceiling Mount with Media Device Storage for 26" to 60" Displays

The DST360 offers a "single-box" solution to digital signage and public space flat panel installations. This versatile solution enables ceiling or wall mounting, providing plenty of space for a computer or media box storage. Designed for easy assembly, this mount incorporates step-by-step installation instructions and a security option ensuring the display stays in place. Enhancing the effectiveness of the mounted display, this product, when installed in a ceiling mounted application, incorporates a built-in swivel 360 degrees that positions the display at the perfect angle.

Features

  • Security screws prevent tampering and theft
  • Built-in swivel up to 360° allows for optimum viewing angle for ceiling mount applications only
  • Includes hardware for installation to wood*** and metal**** studs, concrete or cinder block
  • Built in adaptor plate supports VESA® 200 x 100, 200 x 200 and 300 x 300mm
  • Works with all PLP-style VESA® mounting hole adaptor plates
  • Access panel opens to a full 20° for serviceability, replacement, repair or maintenance
  • Clean profile design hides wiring and mount within enclosed wall plate
  • Available area within mount for housing a computer or media controller device 15” x 9” x 3” (381 x 229 x 76mm)
  • Flat and tilt wall mount functionality (up to 20° tilt)
  • Universal mounting in either portrait or landscape orientation
  • Ideal for wall or ceiling mounted applications
  • ***Mounts to single stud or 16" stud centers (wall application)
  • ****Rated to 150lb (68kg) display max using dual metal stud, or 60lb (27.22kg) display max using single metal studs