This SmartRack shipping case offers a safe, convenient way to transport up to 2U of EIA-standard 19-inch rack equipment. Also known as a flight case, Tripp Lite’s SRCASE2U is a purpose-built solution for sensitive rack-mount equipment. It’s perfect for taking servers, switches, patch panels, UPS systems and fragile A/V components to trade shows, different facilities or other IT areas within the same building.
The interior of the SRCASE2U is equipped with four built-in mounting rails. Equipment mounts as it would in a standard IT rack, providing excellent stability during travel. These rails are easily accessible via the case’s front and rear removable covers.
The SRCASE2U supports up to 2U of EIA-standard 19-inch equipment with a maximum depth of 20.5 inches. Its load capacity is 50 lb. Included mounting hardware simplifies placement of equipment, and a zippered pouch in one cover stores cables and accessories without taking up extra space
This case is designed to travel. Its impact-resistant ABS plastic exterior protects equipment from weather and physical hazards, and its heavy-duty latches secure its covers to provide tight closure. A rubber gasket in each cover helps seal out moisture, dust and other contaminants.
Fully Assembled for Quick and Easy Deployment
The SRCASE2U ships fully assembled with handles on two sides to facilitate moving and positioning. Its stackable design saves space during shipping and storage of multiple cases.