Feature Focus



Connect a USB 3.0 Device to a USB Computer
Click here for a larger image



The Gold Standard for USB 3.0 Connectivity
Click here for a larger image

The Gold Standard for USB 3.0 Connectivity

This genuine Tripp Lite USB 3.0 A/B SuperSpeed Device Cable is the choice for superior performance, providing full USB 3.0 performance for multimedia and other high-end applications. Use it to connect high-speed USB 3.0 devices such as printers, scanners, external hard drives and external DVD players to a USB computer up to 6 feet away. The U322-006 provides USB 3.0 A (male) and USB 3.0 B (male) connectors. It meets or exceeds USB 3.0 specifications and is backward compatible with older USB 2.0 devices.


Ultra High-Speed Data Transfer

With its superior design and construction, the U322-006 is ideal for multimedia and other high-end applications that require fast, clear transmission, free of line noise and other interference, over long distances. It supports faster data transfer rates (5 Gbps), and is backwards compatible with USB 2.0 for both low-speed and high-speed devices.


Optimized Power Efficiency

USB 3.0 SuperSpeed uses 1/3 of the power of USB 2.0 to transfer the same amount of data. Conversely, during charging applications, the U322-006 delivers twice the power of USB 2.0 for faster device charging. The U322-006 has lower active and idle power requirements, and does not require device polling.


Backward Compatible with USB 2.0

Harness all of the strength of USB 3.0 technology without sacrificing compatibility. USB 3.0 is backwards compatible with USB 2.0, making it an ideal and versatile solution for any USB application, as well as allowing for growth.


Gold-Plated Copper Contacts and Premium Shielding

The U322-006 is manufactured using top-quality materials to assure maximum performance. Nickel-plated connectors with gold-plated copper contacts assure superior connectivity. Premium double-shielding cables with tinned copper braid and aluminum Mylar foil minimize signal interference. Molded connectors and integral strain relief assure durability and long cable life. A flexible PVC jacket makes the U322-006 easy to install, even in tight corners and other areas where space is restricted.


Lifetime Product Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the U322-006 that we warrant it to be free from defects in material and workmanship�for life!

About Tripp Lite

With more than 85 years of industry experience, Tripp Lite is a trusted, ISO 9001 manufacturer of power protection, power distribution and connectivity solutions for multiple applications: large enterprise networks and VoIP, manufacturing, health care, audio/video, small office/home office and more. Tripp Lite's premium Isobar� Surge Suppressor sets the standard for surge protection, with over 16 million in service worldwide. Recognized worldwide for quality, service and innovation, Tripp Lite is committed to provide its customers with innovative power and connectivity solutions for every application, from the desktop to the data center.