ViewSonic PX706HD 1080p Short Throw Projector with 3000 Lumens 22,000:1 DLP Dual HDMI USB C and Low Input Lag, Stream Netflix with Dongle

1080p Short Throw Gaming Projector with 3000 Lumens, Low Input Lag and USB C

For convenient big screen gaming and entertainment, the ViewSonic ® PX706HD projector delivers huge images in small spaces. With a short throw lens, this projector can be placed just a few feet away from a wall or screen, and project an immersive 100” image – making it perfect for big gaming sessions in smaller rooms. 3,000 lumens of brightness and Full HD 1920x1080 resolution provide vivid, ultra-sharp images and graphics, while an ultra-low input latency ensures faster frame-by-frame action and smooth gameplay without delay. What’s more, Full HD 3D compatibility lets you enjoy 3D movies and games, while an internal speaker delivers room-filling sound for an immersive audiovisual experience.

  • SUPERSIZED MOVIES AND GAMES: Bright 3000 Lumens 1080p projector with short throw lens and advanced visual features
  • EASY SETUP: 0.69-0.83 throw ratio, 1.2x optical zoom, vertical digital keystone
  • CINEMATIC COLORS: Exclusive Color technology offers a wide color gamut for beautiful image production in nearly any environment
  • REDUCED INPUT LATENCY: A low 16ms input latency provides faster frame-by-frame action for smooth images without delay
  • FLEXIBLE CONNECTIVITY: Supports most media players, gaming consoles, PCs, Macs, and mobile devices with inputs such as HDMI

Reduced Input Latency

Ideal for intense action-packed gaming, this projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.

Bright Images in Any Environment

Packed with 3,000 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

Large Images in Small Spaces

With a short throw lens, this projector can be placed just a few feet from a wall or screen and project images up to 100".

USB Type-C for Video and Power

A USB Type-C port delivers fast data, audio, video and quick charging over a single cable.*

*The projector's power adapter must be plugged in for USB Type-C charging. When the projector is not plugged in and operating on battery power alone, it can still play content from a mobile device connected via USB Type-C, but it cannot charge the mobile device. Please ensure the host device supports video transmission.

SonicExpert® Technology

This projector is designed with ViewSonic’s proprietary SonicExpert ® technology that incorporates an enlarged speaker chamber and a more powerful amplifier to deliver a full 20Hz – 20Khz sound range. An integrated speaker captivates your audience with immersive sound.

Automatic Vertical Keystone Correction

Vertical keystone correction helps eliminate crooked and distorted images for a perfectly proportioned picture every time.

Dual 3D Blu-ray Ready HDMI Inputs

Designed with two HDMI ports, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.