Overview
Help boost office efficiency and productivity with the user-friendly Canon imageFORMULA DR-C230 office document scanner. With its powerful document capture capabilities and dynamic ability to scan various document types like passports, this scanner can easily convert paper-based documents into high-quality digital files for almost any office environment.
Features
Wide Range of Uses- Top feeding and default top eject
- Unique slim, narrow, upright design
- Dimensions (H x W x D) 8.7" x 11.8" x 6.1" (with trays closed)
- Weight 8.95 lb.
- Cable management system routes cables to either side of the scanner
- Scanner can be placed up against a wall
- Scans up to 30 ppm in B&W, grayscale, and color
- Single-pass duplex scanning
- Can hold up to 60 sheets
- Can handle a variety of document types such as thin, thick, oversized documents, plastic cards
- Can scan passports
- Can detect double-feed occurrences - equipped with double feed release functions and one touch release button

High-Quality Imaging
- Auto Resolution setting for scanning mixed batches of text documents and photographs
- Improve legibility of text characters
- Optical Character Recognition (OCR) to help create searchable and editable information
- Easy to use operation panel for one touch job operations
- Pre-configure job tasks
- Meets ENERGY STAR guidelines
- Compliant with ErP Lot 6 directive for energy consumption
- WEEE compliant
- Compliant with EU RoHS and EU WEEE