Control up to 16 Computers from Anywhere in the World

Tripp Lite’s B064-016-02-IPG NetDirector 16-Port Multi-User Cat5 IP KVM Switch is an optimal solution for remotely controlling multiple servers, including blade servers, and a combination of PS/2, USB and serial computers. (Tripp Lite B055-001-Series server interface units and Cat5 patch cables are required; sold separately). A single B064-016-02-IPG occupies a mere 1U of rack space, yet can control up to 16 directly connected computers up to 165 ft. away. This switch uses inexpensive Cat5 cabling, allowing you to integrate it into your existing installation with ease.

 

Built-In Features Simplify IT Management Tasks

You can access connected computers with the on-console pushbuttons, keyboard hot keys or the on-screen display. Two LEDs per KVM port indicate servers’ connected, selected and powered-on statuses, making local management convenient. The 1600 x 1200 high-resolution OSD provides a graphical user interface with management tools that include custom port labeling, auto-scanning and panel array mode. The OSD can be displayed in English, German, Russian, Japanese, traditional Chinese or simplified Chinese. Accessing the connected computers is a breeze and multiple computers can be viewed at the same time using panel array mode. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server.

All-in-One Solution for Critical Systems

The B064-016-02-IPS offers a comprehensive, cost-effective network management solution. No server-resident software is required, so server performance and reliability are never compromised. Flash-upgradable firmware fine-tunes compatibility with emerging standards. It is compatible with all major operating systems.

Virtual Media allows connected computers using select Tripp Lite B055-001-Series Server Interface Units to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the controlling computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse.

Adapts to Virtually Any Type of Display

The B064-016-02-IPG includes connectors for both VGA and DVI displays. With the addition of an optional B055-001-Series Server Interface, you can connect this switch to a console that supports HDMI or DisplayPort.

The B064-016-02-IPG features built-in IP access that supports up to three simultaneous users: one local and two remote. This KVM switch supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols. Two 10/100/1000 Mbps network connections give you redundant LAN or two-IP operation.

Advanced Security and Rugged Construction

To keep connected computers secure, the B064-016-02-IPG supports multi-level user authentication; remote authentication via RADIUS, LDAP, LDAPS and Active Directory; and advanced encryption technologies: 1024-bit RSA, 56-bit DES, 256-bit AES and 128-bit SSL. Other features that make this switch ideal for high-density IT environments include dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, optional dial-in modem access and non-browser access using Windows and Java applications. A heavy-duty steel housing ensures the unit will stand up to frequent use.


3-Year Warranty and Environmentally Responsible Design and TAA

For peace of mind, the B064-016-02-IPG comes with a 3-year warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

The B064-016-02-IPG is compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.