Advanced Network Monitoring Capabilities

The PDU15NETLX gives IT personnel enhanced oversight of network power conditions with a built-in, Java-free HTML5-based LX Platform interface. It remotely monitors site power conditions and PDU load levels, and supports notification and logging of all major power events and user-specified alarm thresholds via email or SNMP traps. The PDU15NETLX provides 10/100 Mbps auto-sensing for optimal communication compatibility with a 10/100 Base-T network. When used with Tripp Lite’s optional EnviroSense2 (E2) sensor, the PDU15NETLX can also remotely monitor temperature/humidity conditions, plus up to four dry contact interfaces for alarm, security, and telecom devices. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Individual Outlet Current Monitoring and Remote Outlet Control

The PDU15NETLX offers the ability to turn on, turn off, recycle, or lock out power to either of its outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to more efficiently manage network power consumption and properly balance loads both remotely and on-site. If equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business.

Digital Current Meter and Outlet LEDs

The PDU15NETLX is equipped with a digital LED ammeter that allows IT personnel to monitor each load bank’s current, each outlet’s current and the total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload. Each outlet is provided with an LED that illuminates to confirm power on/off status.

Flexible Installation Options

Ideal for small-scale network configurations in data centers and computer rooms, the PDU15NETLX’s compact metal housing mounts vertically in 0U of rack space, on a wall or under a counter using the included hardware.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.