Vertiv Avocent AV100 KVM

Basic KVM Switch with 4, 8, or 16-port model options

The Vertiv Avocent AutoView 100 (AV100) rackmount and desktop KVM switches offer a cost-efficient solution to streamline access and control to server resources and increase speed to remediation and operational efficiencies. These single-user KVM switches, available in 4, 8, and 16 port models, provide a straightforward user experience and help conserve space in your server room and reduce cable clutter.

What's in the box?

  • AV100 Series KVM
  • Jumper Cord
  • Product Documentation
  • Mounting Brackets
  • Bumper Pads
  • Cables included in Cable Bundles only

Key Features

CONSOLIDATED SERVER MANAGEMENT

With its 1U/0U rack-mount/desktop form factor, the Vertiv Avocent AV100 Analog KVM switch allows a single, local user to access, manage, and, control up to 240 computers from a single keyboard and mouse by cascading units.

MULTIPLE VIDEO & TARGET CONNECTIONS

AV100 Units Supports both VGA and Display Port (DP) targets with a resolution of up to 2048x1536 as well as a variety of server connections with proprietary cable interface adapters.

EASY TO MANAGE

AV100 series allow users to switch between target with the simple on screen-display (OSD, not available on the AV104), intuitive touch buttons, hot-key operation and scan mode. The unit also features a dedicated USB port for firmware upgrades.

SMALL DATA CENTERS

The Avocent AV100 Series KVM switch is a simple-to-manage solution built to conserve rack space while reducing cable clutter and keeping the data center organized. It is ideal for such tasks as OS installation, installing patches or drivers, or any kind of server management that requires access to the server interface.

BRANCH OFFICES/DISTRIBUTED IT

When saving space and reducing hardware costs across a large footprint matters, the Avocent AV100 Series KVM switch offers an ideal local server management solution for retail stores, healthcare facilities, school districts, government offices, bank branches and other distributed IT applications, eliminating the need for a keyboard, monitor and mouse for multiple servers.

IT ROOMS

Some IT rooms use both VGA and DisplayPort video targets. The Avocent AV100 Series KVM switch supports both, with a resolution of up to 2048x1536 plus a variety of server connections with proprietary cable interface adapters.

AV104

Number of Target Ports: 4
Number of USB Ports: 4
Video Support: Appliance – VGA; Targets – VGA or DP
OSD: No
Cascade Support: Yes
Form Factor: 1U, 0U, Desktop
Cable Included: No

AV108 

Number of Target Ports:8
Number of USB Ports:4
Video Support:Appliance – VGA; Targets – VGA or DP
OSD:Yes
Cascade Support: Yes
Form Factor: 1U, 0U, Desktop
Cable Included: No

AV116

Number of Target Ports:16
Number of USB Ports:4
Video Support:Appliance – VGA; Targets – VGA or DP
OSD:Yes
Cascade Support:Yes
Form Factor:1U, 0U, Desktop
Cable Included: No

AV104 Cable Bundle

Number of Target Ports:4
Number of USB Ports:4
Video Support:Appliance – VGA; Targets – VGA or DP
OSD:No
Cascade Support: Yes
Form Factor:1U, 0U, Desktop
Cable Included: Yes

AV108 Cable Bundle

Number of Target Ports:8
Number of USB Ports:4
Video Support:Appliance – VGA; Targets – VGA or DP
OSD:Yes
Cascade Support:Yes
Form Factor:1U, 0U, Desktop
Cable Included: Yes

AV116 Cable Bundle

Number of Target Ports:16
Number of USB Ports:4
Video Support:Appliance – VGA; Targets – VGA or DP
OSD:Yes
Cascade Support: Yes
Form Factor:1U, 0U, Desktop
Cable Included: Yes