Music to Match Your Style

The Creative Pebble looks as good as it sounds. Choose from an exquisite black or pristine white to match your style and desk setup.

Overview

Inspired by the zen Japanese rock garden, the orb-shaped Creative Pebble is a sleek and elegant 2.0 speaker system that looks perfect in any home and office. It features a 45° elevated sound stage for enhanced audio projection and is powered by a single USB cable for hassle-free music entertainment.

Package Contents:

  • 2 x speaker satellites
  • 1 x Technical Support Booklet

Specifications:
  • Dimensions: 114x113x116mm per speaker
  • Weight: 300g per speaker
  • Connector Type: line-in, AUX in, 3.5mm analogue stereo connector
  • Drivers: 2" full range speaker driver
  • Frequency response: 100Hz ~ 17kHz
  • System Configuration: 2.0 system
  • Signal-to-Noise Ratio (SNR): 86Db

Features

Small but Mighty

With its built-in passive radiators and an impressive combined RMS of 4.4W, the small Creative Pebble is able to deliver balanced audio with depth, immersiveness and crystal clear details. Simply connect your device via the 3.5mm input and get ready to be blown away.

No Desk Space? No Problem

Measuring at only 11 centimetres wide each, the Creative Pebble can be conveniently placed next to your PC monitor without compromising on valuable desk space. What's more, the Pebble is conveniently powered by a single USB cable without the need for a wall outlet.

Convenience Within Reach

Instantly control your volume with the Pebble's convenient front panel control knob.

X Marks the Spot

Featuring a 45° elevated custom-tuned far-field driver solution, the Creative Pebble directs audio to your ears, placing you in the sweet spot for great audio enjoyment.