1.4kW Single-Phase Monitored PDU with LX Platform Interface

Tripp Lite’s PDUMNH15 distributes and monitors single-phase 120V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade power. Its built-in network interface allows real-time remote monitoring of voltage, frequency and load levels to prevent overloads that cause expensive downtime. It features eight NEMA 5-15R outlets and a 12-foot power cord with NEMA 5-15P plug, which connects the PDU to a compatible AC power source, generator or protected UPS system.

Built-In LX Platform Network Management Interface Card

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities, including temperature and humidity conditions. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration lets you assign network settings to the card automatically, reducing the need for manual configuration. Automated alerts help prevent accidental overloads, power loss and downtime.

Digital Load Meter

The easy-to-read two-character digital LED meter displays the total connected equipment load, so you can assure proper load balancing. By monitoring the total load in real time, you allow equipment to be safely connected with no danger of overloading the PDUMNH15 or power supply circuits.

Optimized for Demanding Applications

The all-metal housing is designed to endure in busy, demanding IT and industrial environments. The NEMA 5-15P plug and included cord retention bracket for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered.

Versatile Installation Options

The PDUMNH15 mounts in 1U of space in EIA-standard 19-inch 2-post and 4-post racks using the included mounting brackets. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. You can also use the mounting brackets to install the PDU on a wall, under a counter or vertically in 0U of rack space.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.