Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. Using a single USB-C or Thunderbolt 3 port, this Tripp Lite docking station adds multiple connection options to your device.

Typical Applications

  • Send video to an HDMI, Mini DisplayPort (mDP) or VGA monitor.
  • Add multiple USB-A peripherals.
  • Power and charge your laptop.
  • Connect to a Gigabit Ethernet network.
  • Access MicroSD, SD, SDHC, SDXC and MMC memory cards.
  • Listen to music with headphones.
  • Charge additional devices like smartphones.
  • Convert your MacBook or Chromebook into a powerful and portable workstation.

Features

Simplify Travel with an All-In-One USB-C Docking Station

One USB-C connection provides a large variety of ports, so you don’t need multiple adapters. If you keep the docking station on your desk, you’ll have only one cable to unplug when you take your laptop on the road.

Display HD Video on an HDMI, DP or VGA Monitor

This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for transmitting video to a monitor, television or projector. The HDMI port and DP support digital video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports video resolutions up to 1920 x 1200, including 1080p, at 60 Hz.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with previous USB generations. All support device charging and two of the ports meet BC 1.2 to provide up to 1.5A each.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 5A (100W). The port also supports data transfer.