Power a PoE device connected to a non-PoE switch

With the NPOE-30W-1G Gigabit PoE+ injector, you can add a surveillance camera, wireless access point, VoIP phone or other PoE (Power over Ethernet) device to your home or office network, even if your network switch doesn’t support PoE. Instead of making an expensive upgrade to a PoE switch, you can use this single-port PoE+ injector to send 30 watts of power, as well as Gigabit Ethernet data, through your existing Cat5e/6/6a cabling.

Typical Applications

  • Add a security camera to your network without upgrading to a new PoE switch
  • Install a touchscreen kiosk or VoIP phone in an area without a standard power connection
  • Fill in Wi-Fi dead spots in your office with a wireless access point connected to your LAN

Saves You Time and Money on Unnecessary Equipment Updates

In addition to not buying a new PoE network switch, you also don’t need to install new AC power lines and electrical outlets. This cost-effective midspan injector sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs, installation time and labor.

Expand Your Wireless Network Up to 328 ft.

The NPOE-30W-1G delivers both power and data to any IEEE 802.3at (PoE+) or IEEE 802.3af (PoE) device up to 328 feet (100 meters) away. This allows you to install a device in a building lobby, on a ceiling, inside a warehouse or anywhere else an AC power outlet is unavailable. The PoE+ injector supports full-duplex 2 Gbps communication for sending and receiving data simultaneously. It also protects your device against short circuits, overloads and power surges.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes

No configuration or software is required to add the NPOE-30W-1G to your LAN. Just connect your switch or network jack to the shielded RJ45 Data port and your PoE device to the shielded RJ45 Power + Data port using existing Cat5e/6/6a cable. Connect the unit’s C14 inlet to a NEMA 5-15R outlet using the included power cord and it’s ready to go.