Designed for entry-level PC builders and gamers, Thermaltake Versa H17 Micro Case features the simplicity appearance with easy cable management design, AIO liquid cooling compatible, and ample ventilation options. Good choice for those who opt for stylish PC case with manageable frame size and advanced features.
Featuring aluminum brushed like front panel to mask the extrusive drive devices, not only unify the appearance, but also provide a simple yet elegant aesthetic.
The top-front panel is designed one USB 3.0 data transfer port, two standard USB 2.0 ports and one HD microphone and headset jacks.
Hiding cables behind motherboard tray to ensure smoothness for building the system as well as better airflow. Plus, the pre-mounted PSU cover allows the entire bottom area of the case to be used to reorganize unused cables.
The hidden drive bays can house up to two 2.5” and two 3.5” storage devices at same time.
Supporting all types of AIO liquid cooling solutions, the Versa H17 has the capability to accommodate up to one 280mm radiator at the front and one 120mm radiator at the rear.
One 120mm rear turbo fans preinstalled. Along with three 120mm or two 140mm intake front fans (not included) as well as one 120mm or 140mm exhaust top fan (Not Included) to optimize system ventilation.