Tablet Holder Table Clamp

Supports ergonomic work environment with tablets


Functional table clamp holder for tablets

This attractive wall tablet holder with swing arm can be used for numerous multi-functional areas of application, such as multiple workplaces and interactive information points, and offers a high degree of flexibility.

Flexible adjustment options

Thanks to its simple desktop fastening system, it supports ideal integration of tablets into working processes. Its individual adjustability allows, for example, setting of the optimal and ergonomically correct viewing distance from the tablet.

Product Details:

  • Universal for all tablets from 7-13"
  • Rotatable 360° with snap-in points every 90°
  • Adjustable tilt angle from -6° to 46°
  • Arm radius: 14.4"; swivel range: 180°
  • Height of table column: 11.6", for up to 1.57" table top thickness
  • Opening in holding arm to accommodate charging cable
  • Anti-theft protection with locking holding arms



Nothing less than excellence

DURABLE has offered enhanced office solutions to help professionals succeed in the working world for more than 100 years. These top-notch quality products are intelligently designed to meet the needs of the changing professional world.