Built for a higher state of gaming.
High-powered processing: 8th Gen Intel® quad and hex-core™ processors (up to i7) deliver exceptional performance and headroom for split-second responsiveness and powerful multitasking capabilities.VR-ready graphics: Designed for performance and expandability, the chassis supports up to NVIDIA® GeForce® GTX 1070 discrete graphics cards, configurations that meet Dell’s stringent Ready for VR standards.Do more with more memory: With up to 32GB DDR4 2666 MHz, this gaming desktop is loaded with memory to ensure overall super-powered performance and intensive multitasking.Better boot time: High capacity hard drive options include dual drive configs and responsive SSD options for faster boot and load times on games & multi-media applications.
Meticulously designed to upgrade your gameplay.
Purposeful design: The Inspiron Gaming Desktop is designed for optimal airflow and temperatures with an optional clear window side panel with Polar Blue LED lighting.Dynamic audio: Immerse yourself in your games, music and videos with Performance 7.1 Channel HD audio.Quiet operation: The intelligent thermal design, meticulous component placement and optimized graphics solutions all contribute to efficient noise control.
Fast, future-ready technology.
Lightning-quick connection: Systems equipped with the optical drive option have a convenient front-mounted Super Speed USB 3.1 Gen 1 Type-C™ port and up to 7 Super Speed USB 3.1 Gen 1 Type-A ports to easily transfer files, connect and power devices at lightning speed. Base systems offer 8 Super Speed USB 3.1 Gen 1 Type-A ports.Easy upgradability: Your gaming machine comes with up to 460 Watt Power Supply Unit (PSU), and support for up to 4 storage devices for future upgrades (2x 3.5" bays, 1x 2.5" bay, and 1x M.2 slot).Dominate both screens:An HDMI port allows you to connect to an external monitor to view content in up to UHD/2160p resolution for stunning detail.See the action:An optional clear window side panel with Polar Blue LED lighting lights up as you game.Peace of mind:Dell Backup and Recovery software provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe-reducing anxieties and fear of data loss. The Inspiron Gaming Desktop also offers available security & antivirus options that help protect your data from malicious attacks.
Ports & Slots – Standard:
1. Audio Combo Jack | 2. SuperSpeed USB 3.1 Gen 1 Type-A (2) | 3. USB 2.0 Type-A (2) | 4. Display Port out | 5. 1000 Gigabit Ethernet Port | 6. SuperSpeed USB 3.1 Gen 1 Type (4) | 7. USB 2.0 Type-A (2) | 8. 7.1ch and Microphone Port | 9. HDMI Port | 10. Additional Display Port Out (3)
Ports & Slots – With Optical Disc Drive
1. Audio Combo Jack | 2. SuperSpeed USB 3.1 Gen 1 Type-C™ | 3. SuperSpeed USB 3.1 Gen 1 Type-A | 4. USB 2.0 Type-A (2) | 5. Display Port out | 6. 1000 Gigabit Ethernet Port | 7. SuperSpeed USB 3.1 Gen 1 Type (4) | 8. USB 2.0 Type-A (2) | 9. 7.1ch and Microphone Port | 10. HDMI Port | 11. Additional Display Port Out (3) | 12. DVI Out
Dimensions & Weight
1. Height: 18.07" (458.86mm) | 2. Depth: 17.23" (437.53mm) | 3. Width: 8.5" (216mm) | Starting Weight: 30.27lbs (13.742kg)*
Essential Accessories for your Inspiron Gaming Desktop
Complete your set up with Dell-recommended gaming accessories.
Alienware 25 Gaming Monitor – AW2518HFEnjoy unrivaled gameplay in a 25” monitor with the Alienware iconic design featuring a 240Hz refresh rate, 1ms response time, and AMD FreeSync™ technology for an effortlessly smooth and responsive gaming.
Alienware Advanced Gaming Keyboard – AW568Improve your gaming ability with a mechanical gaming keyboard with AlienFX™ lighting, five programmable macro keys, and iconic Alienware design.
Alienware Advanced Gaming Mouse – AW558Experience great gaming with an all-purpose Gaming Mouse with AlienFX™ lighting (RGB) featuring 5000 DPI, 9 programmable buttons, and iconic Alienware design.