TRENDnet's Powerline 1300 AV2 Adapter Kit with Built-in Outlet, model TPL-423E2K, comes with two Powerline adapters to create a high-speed Powerline 1300 network using your home's existing electrical system. Two adapters are needed to start a network. TRENDnet adapters are protected with 128-bit AES encryption. Plug in the first adapter and network it to your existing router. Plug in other adapters on the same electrical system and they will auto-connect to the first adapter for instant internet access. Avoid losing a power outlet by using the built-in electrical outlet to power other devices.
Avoid losing an outlet by using the built-in electrical outlet to power other devices.
Powerline 1300 technology and a gigabit port offer fast and stable networks to seamlessly connect devices and stream 4K video.
Multiple Input Multiple Output (MIMO) with Beamforming technology uses live, neutral and ground wires to increase performance between adapters.
Cross compatible with Powerline 1200, 600, 500 and 200 adapters.
Gigabit port for computers, smart TVs, or other network-enabled devices
Powerline 1300 technology offers fast and stable networks to seamlessly connect devices and stream 4K video.
Press the Synchronize button to change existing Powerline encryption keys
TRENDnet adapters connect automatically out of the box
Use up to 8 adapters on a single Powerline network
Powerline communication is protected with 128-bit AES encryption
Multiple Input Multiple Output (MIMO) with Beamforming technology uses live, neutral and ground wires to increase performance between adapters.
| Standards |
|
|---|---|
| Device Interface |
|
| Power plug |
|
| Frequency Band |
|
| Modulation/Protocol |
|
| Data PHY Rate |
|
| Networking Distance |
|
| Encryption |
|
| Powerline Nodes |
|
| Overlapping Powerline Networks |
|
| Special Features |
|
| Optional Utility: OS Compatibility |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Certifications |
|
| Dimensions |
|
| Weight |
|
| Warranty: |
|
PACKAGE CONTENTS |
|