EXTRA HEAVY DUTY HAND-WELDED STEEL FRAME

Enhanced with reinforcement belts and powder-coated with anti-corrosive paint, the chair frame undergoes 11 point quality control and will last for at least 10 years.

100% COLD CURED FOAM AND PREMIUM QUALITY AUTOMOTIVE GRADE PU LEATHER

Experience the soft and yet supportive 100% cold-cured foam padding, carefully selected to provide outstanding long-term comfort and performance. AKRacing sources the same quality upholstery materials as premium auto manufacture.

PREMIUM QUALITY AUTOMOTIVE GRADE PU LEATHER

AKRacing Office Series Onyx desk chair features premium quality automotive grade PU leather upholstery and comes in conservative black color that will match any setup or interior style. Our PU leather will not peel or crack for 5 years.

4D ARMRESTS ADJUSTABLE IN 4 DIRECTIONS

Patented AKRacing design armrests are made of a special foam mix, providing cushioning and support to the arms and wrists.

They are adjustable in 4 directions: up & down, back & forth, in & out, and rotate to the sides.

EXTRA STRONG HIGH TENSILE ALUMINUM BASE

AKRacing Masters Series PRO gaming chair comes with an AKRacing custom-made advanced high tensile aluminum base, boasting 20 times the strength of steel.

The base is designed to visually complement the chair color.

ADVANCED MECHANISM WITH "ROCK & LOCK" FUNCTION

Adjust the chair to your desired comfortable position with the "Rock & Lock" feature, allowing you to lock the seat at an angle. Or simply rock it. Or lock it completely.

The mechanism also adjusts the height of the chair.

Technical Specifications

  • Upholstery: Premium full-grain leather
  • Foam: High density mould shaping foam
  • Frame: Metal with anti corrosive powder coating
  • Base: High-tensile aluminum base
  • Mechanism: Advanced with tilt angle lock
  • Armrests: Adjustable in 4 directions
  • Rocking: Yes, with adjustable tension
  • Recline: Yes, 180°
  • Pillows: Yes, lumbar and headrest, XL size
  • Certification: ANSI/BIFMA, TÜV SÜD, Intertek
  • Recommended size: Height: 5'7" - 6'6" | Weight: 160-290 lbs | BMI: Not to exceed 34
  • Max. gaslift weight capacity: 330 lbs