EXTRA HEAVY DUTY HAND-WELDED STEEL FRAME

Enhanced with reinforcement belts and powder-coated with anti-corrosive paint, the chair frame undergoes 11 point quality control and will last for at least 10 years.

100% COLD CURED FOAM AND PREMIUM QUALITY AUTOMOTIVE GRADE PU LEATHER

Experience the soft and yet supportive 100% cold-cured foam padding, carefully selected to provide outstanding long-term comfort and performance. AKRacing sources the same quality upholstery materials as premium auto manufacture. Our PU leather will not peel or crack for 5 years.

PREMIUM QUALITY AUTOMOTIVE GRADE PU LEATHER

AKRacing Masters Series PRO gaming chair features premium quality automotive grade PU leather upholstery and comes in 5 bold color options: solid black, deep blue, grey, bright white, and red. Find the one that matches your set up and style best.

4D ARMRESTS ADJUSTABLE IN 4 DIRECTIONS

Patented AKRacing design armrests are made of a special foam mix, providing cushioning and support to the arms and wrists.

They are adjustable in 4 directions: up & down, back & forth, in & out, and rotate to the sides.

EXTRA STRONG HIGH TENSILE ALUMINUM BASE

AKRacing Masters Series PRO gaming chair comes with an AKRacing custom-made advanced high tensile aluminum base, boasting 20 times the strength of steel.

The base is designed to visually complement the chair color.

ADVANCED MECHANISM WITH "ROCK & LOCK" FUNCTION

Adjust the chair to your desired comfortable position with the "Rock & Lock" feature, allowing you to lock the seat at an angle. Or simply rock it. Or lock it completely.

The mechanism also adjusts the height of the chair.

Technical Specifications

  • Upholstery: Automotive grade PU leather
  • Foam: High density mould shaping foam
  • Frame: Metal with anti corrosive powder coating
  • Base: High-tensile aluminum base
  • Mechanism: Advanced with tilt angle lock
  • Armrests: Adjustable in 4 directions
  • Rocking: Yes, with adjustable tension
  • Recline: Yes, 180°
  • Pillows: Yes, lumbar and headrest, XL size
  • Certification: ANSI/BIFMA, TÜV SÜD, Intertek
  • Recommended size: Height: 5'7" - 6'6" | Weight: 160-290 lbs | BMI: Not to exceed 34
  • Max. gaslift weight capacity: 330 lbs