Easy Multitasking That Eliminates Frequent Clicking Between Various Spreadsheets, Word Docs, Video Software and Web Browsers

  • Mounts to current single-display mount to leave valuable desk or table space clear
  • Each mount supports up to 22 lb. and a flat-screen display from 13 to 27 in.
  • Scratch-resistant powder-coated finish blends into your workspace décor
  • Monitors tilt 30° and rotate 360° to customize the ideal viewing angle

Features

Adjust Each Monitor to Your Liking with a Single Touch

Just one touch is all it takes to adjust each monitor’s viewing angle and height to fit your comfort level. The monitors tilt from -15 to +15 degrees to give you flexibility in minimizing glare and providing comfortable viewing from multiple angles. The monitors also rotate 360 degrees for viewing in portrait or landscape orientation.

Each Monitor Mount Supports Up to 22 Pounds

Each of the two monitor mounts supports up to 22 pounds. Please note that the total mount weight must not exceed the maximum weight of your original display mount.

Designed for Quick, Easy Setup and Long Life

The DMA1327SD Universal Dual-Monitor Mount Adapter mounts to your current display mount’s 75 x 75 mm or 100 x 100 mm VESA plate. Made from durable steel, the adapter features a scratch-resistant black powder-coated finish that blends with your décor and stands up to frequent handling. Mounting hardware is included. Cable management hooks help you organize your setup and eliminate excess clutter.

Dual-Monitor Kit Allows You to Attach 2 Flat-Screen Monitors to One Display Mount

Tripp Lite’s DMA1327SD Universal Dual-Monitor Mount Adapter securely attaches to your current display mount, so you can use two monitors simultaneously without taking up any additional desk or table space in your workstation. Ideal for home, school or the office, the VESA-compliant adapter fits most flat-panel monitors, televisions and other displays from 13 to 27 inches.