SmartMount ® Supreme Full Service Video Wall Mount with Quick Release for 46" to 60" Displays

Peerless-AV’s SmartMount® Supreme Full Service Video Wall Mount with Quick Release raises the bar of excellence with an enhanced feature set centered on ease of install and display alignment. With the addition of tool-less lateral micro-adjustment, the Supreme offers 1.5" of fine tune adjustment on each of the X, Y and Z axis. Serviceability is easier than ever before with a gentle press to release mechanism, any display in the video wall configuration can be quickly extended for maintenance. Reusable spacers can be used for both portrait and landscape applications resulting in a faster install and lower cost. Enhanced cable management allows the cables to effortlessly travel in and out with the display, preventing them from getting pinched or pulled loose when extended.

Features

  • Compatible up to VESA 600 x 400mm
  • Accommodates displays in Landscape and Portrait orientation
  • Integrated cable management allow cables to move in and out with the display
  • Modular mount for unlimited video wall display configurations
  • Security hardware option deters tapering and theft
  • 1.5" of fine tune adjustment on each of the X, Y and Z axis
  • Easy hang wall plate offers simple mount spacing and ease of install for the single installer
  • Gentle, press-to-release quick release mechanism provides convenient display access
  • Reusable custom wall spacers eliminate guesswork and on-site install calculations