Lets You Access All Your Serial and Network Devices from Anywhere in the World

Tripp Lite’s B093-008-2E4U-V 8-Port Console Server provides secure, remote access to in-band (primary network) and out-of-band (alternate channel) serial- and network-connected devices, such as routers, switches, firewalls, PBX systems, UPS systems and PDUs. With redundancy-providing dual Gigabit primary and failover Ethernet ports, it offers reliable connectivity and can be used in a wide variety of applications, including server rooms, wiring closets, branch offices, retail environments and other remote sites where quick resolution of network issues is critical.

  • Securely access and control routers, switches, firewalls and other serial-connected devices in server room, wiring closet, branch office or retail environments
  • Remotely manage diverse server and device platforms using a network connection
  • Oversee IT infrastructure remotely via a secure network connection
  • Troubleshoot equipment issues without spending time/money traveling to remote locations

Provides Remote Access via Your Cellular Network If Your Primary Network Fails

This next-generation console server features a built-in multi-carrier 4G LTE cellular modem, which provides remote access in the event of a primary network failure. It defaults to Verizon’s network, but you can set it to AT&T, Rogers (Canada) and Telus (Canada) via its GUI interface. This flexibility saves you time and money by eliminating the need to buy a different modem for each carrier.

Features a Built-In Firewall and Network Forwarding

Each of the B093-008-2E4U-V’s gateways can port forward to an unlimited number of locally networked computers and routers. Those devices can then IP connect through the console server to devices on remote networks. Also included are a built-in stateful firewall and embedded DHCP server to host a separate LAN for critical traffic.

Keeps Your Sensitive Data Private and Secure

This advanced console server provides the utmost in security with support for the following standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, Open VPN and IPSec VPN. Its embedded FIPS 140-2 OpenSSL cryptographic module meets F1PS 140-2 regulations and has received Certificate #2473.

  • Provides remote monitoring and control for serial- and network-based devices
  • Features a built-in cellular modem for access to network devices in the event of primary network failure
  • Provides redundancy and reliability with dual Gigabit Ethernet ports (one for a primary network connection and one for automatic failover)
  • Designed for use with standard, off-the-shelf Cat5e/6 cable
  • Easy to install with included mounting hardware