Lets You Access All Your Serial and Network Devices from Anywhere in the World

Tripp Lite’s B093-008-2E4U-M 8-Port Console Server provides secure, remote access to in-band (primary network) and out-of-band (alternate channel) serial- and network-connected devices, such as routers, switches, firewalls, PBX systems, UPS systems and PDUs. With redundancy-providing dual Gigabit primary and failover Ethernet ports, it offers reliable connectivity and can be used in a wide variety of applications, including server rooms, wiring closets, branch offices, retail environments and other remote sites where quick resolution of network issues is critical.

  • Securely access and control routers, switches, firewalls and other serial-connected devices in server room, wiring closet, branch office or retail environments
  • Remotely manage diverse server and device platforms using a network connection
  • Oversee IT infrastructure remotely via a secure network connection
  • Troubleshoot equipment issues without spending time/money traveling to remote locations

Supports Out-of-Band Access with Built-In PSTN Modem

The B093-008-2E4U-M has a built-in V.92 serial modem for out-of-band (alternate) access when remote sites experience network failure. Simply dial into the rack console from any location—no need for additional USB modems that can be accidentally disconnected.

Features a Built-In Firewall and Network Forwarding

Each of the B093-008-2E4U-M’s gateways can port forward to an unlimited number of locally networked computers and routers. Those devices can then IP connect through the console server to devices on remote networks. Also included are a built-in stateful firewall and embedded DHCP server to host a separate LAN for critical traffic

Keeps Your Sensitive Data Private and Secure

This advanced console server provides the utmost in security with support for the following standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, Open VPN and IPSec VPN. Its embedded FIPS 140-2 OpenSSL cryptographic module meets F1PS 140-2 regulations and has received Certificate #2473

  • Provides remote monitoring and control for serial- and network-based devices
  • Provides redundancy and reliability with dual Gigabit Ethernet ports (one for a primary network connection and one for automatic failover)
  • Features a built-in modem for out-of-band access
  • Designed for use with standard, off-the-shelf Cat5e/6 cable
  • Easy to install with included mounting hardware