Overview

Cable stripping

Designed to strip the outer jacket of a fiber cable, loose tube, buffer insulation and acrylate coating.

Resistant

Strong carbon steel construction and durable rubber grip for better control.

Adjustable.

Adjustable to accommodate specialty fiber optic meters

TRENDnet's Fiber Stripping Tool, model TC-FST, is specifically designed for stripping fiber optic cabling. Our fiber stripping tool can be used to strip the outer jacket of a fiber cable, loose tube, buffer insulation, and acrylate coating. It is made of sturdy carbon steel and features an ergonomic rubber grip for better control.

Fiber Optic Stripping Tool

  • Strips outer jacket from 2.0 – 2.4mm fiber & 2.8 – 3.0mm fiber
  • Strips loose tube fiber from 2.0 – 3.0mm
  • Strips acrylate coating from 250µm fiber cable
  • Strips 900µm buffer insulation without removing acrylate coating
  • Ergonomic rubberized grip for better control
  • Lockable handle for safe storage
  • NDAA / TAA compliant (U.S. and Canada only)