Tripp Lite IS600HGDV Product Summary

  • Transformer with full CAN/ES/IEC/EN 60601-1 listing for patient care vicinities
  • Offers line isolation, step-up and step-down capabilities, and continuous noise filtering
  • Faraday shield offers 100% isolation from input AC line
  • Cumulative leakage current less than 50 µA
  • 600W continuous capacity with 6 C13 outlets
  • Selectable 115V/230V input/output voltage
  • 240 joules of AC surge protection

Typical Applications

  • Protect lab equipment in patient care vicinities where an isolated ground is essential for safe operation of sensitive electronics
  • Prevent misdiagnosis due to artifacts and shadowing caused by EMI/RFI line noise in imaging and diagnostic centers
  • Use a 120V device in a facility with 230V input (or a 230V device with 120V input)
  • Lower the accumulative leakage current to levels required for UL 60601-1 compliance within patient care vicinities

Medical-Grade Transformer Isolates and Protects Valuable Equipment in Patient Care Vicinities

The IS600HGDV Medical-Grade™ Transformer, part of Tripp Lite’s acclaimed Isolator® series, with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronics, including diagnostic and lab equipment, in patient care vicinities. UL 60601-1 compliance is required for isolation transformers within patient care vicinities to avoid hazardous conditions and provide an optimally safe environment for patients, staff and visitors.

High-Capacity, Dual-Voltage Unit Ensures Equipment Safety in Hazardous Conditions

At 600 watts, the IS600HGDV can handle a variety of essential devices. Selectable 115V/230V input/output voltage with step-up, step-down or pass-through operation is also suitable for a wide range of devices and facilities. A 240-joule surge protection rating suppresses excess voltage to prevent it from damaging connected equipment (the unit automatically shuts down all outlets in case of overload). Transformer filtering provides continuous common-mode EMI/RFI line noise rejection with no wearable parts. The IS600HGDV reduces 6000V IEEE 587 Category A and B ring wave and combination wave test surges to only 0.5V common mode.

Faraday Shield Design Provides Superior Line Isolation

By isolating equipment from unpredictable and disruptive utility power, the IS600HGDV eliminates the need for dedicated circuits or costly upgrades to your facility’s electrical system. With 100-percent isolation from the input mains AC line, the Faraday shield reduces the cumulative leakage current of the IS600HGDV and connected equipment to levels less than 50 microamps. It also removes utility switching transients and harmonics generated by other on-site loads and reduces the impact of utility- or lightning-related surge conditions.

Equi-Potential Earth Connection

The IS600HGDV has both a potential equalization bolt (POAG) and an earth ground lug connector, which can be used for connecting to equi-potential earthing equipment terminals. The transformer can then be connected to other medical instruments. The POAG connection complies with the Medical Safety Standard EN 60601-1. Use the equi-potential earth screw to connect to any equipment that requires equi-potential earth connection and does not have a POAG connection.

Ships Ready for Immediate Placement in Your Busy Environment

The rugged all-metal housing is designed to withstand frequent use in demanding industrial, medical, office, network and audio/video applications. Equipment plugs into six C13 outlets with fuse overload protection. A lighted on/off switch controls current to all six outlets. A C14-to-C13 input cord (sold separately) is required for connecting the transformer to AC power.

What’s in the Box

  • IS600HGDV Dual-Voltage Medical-Grade Isolation Transformer
  • (2) Fuse Sets (115V and 230V Operation)
  • Input/Output Cable Selector Data Sheet
  • Owner's Manual