Overview

Easily adjust the height and angle of your monitor for a more ergonomic workspace, Fits 13" to 32" monitor, Max load 19.8Ibs, VESA 75x75/100x100mm, Detachable VESA plate, C-clamp and Grommet, Cable Management

Features

SIIG Single Arm High Premium Aluminum Gas Spring Desk Mount(CE-MT2D12-S1)

Today, more people rely on their computers than ever for working, so the time we spend in front of monitors becomes longer as well. Therefore, people have become aware of the challenge that can result from using computer monitors all day long to do a job, such as ergonomic injuries and multiple programs running at the same time requesting multitasking. It is recommended to invest in a single monitor arm mount for a couple of reasons.

  • With monitor arm mounts - businesses can rely on more mobile devices like laptops, because employees can be mobile with laptops and work from anywhere with a workstation that is positioned with one additional mounted monitor which acts just like a home base desktop.
  • Improved productivity - A single monitor mount, gives users the ability to use multiple displays rather than the built-in screen on the laptop, which is important as more jobs request a number of software programs to complete. Users can operate by multitasking with multiple programs on one additional monitor which can easily be viewed at the same time with a larger screen. Users no longer need to switch between windows just to type or copy and paste.
  • Better Neck and Eye Health - With the right viewing angle of monitors adjusted on the monitor arm mount, it helps relieve the strain on the eye and neck to prevent office workers from possible ergonomic injuries.

Benefits

  • Universal Fit - SIIG's CE-MT2D12-S1 Single Monitor Desk Mount is compatible with most 13" to 32" flat and curved monitors, equipped with 75x75 and 100x100mm VESA mounting holes.
  • Adjustable Tension - The adjustable tension of the Gas Shock holds your monitor at the right height without sagging over time Tighten or loosen the tension of the monitor arm using the 6mm Allen Key included in the package.
  • Easy Installation with Cable Management - Detachable VESA panel makes our mount easy to be installed. The detachable VESA panel allows you to remove the monitor from the mount very simply. The clip on the mount is for better cable management so your cables will never be cluttered.

Making the Desk Tidy and Neat

Invest a desk mount for your monitor can help not only improve the use of desk space but also make your desk tidy and neat. It improves your working/ gaming efficiency in a significant way

Cable Management

Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions

Keep Your Options Open

With the tiltable VASA panel design, you could effortlessly switch between portrait or landscape displays.

Tightening screws on the VESA plate provide extra friction to hold the heavy monitor screens in place when you rotate them

Assembly Has Never Been Easier

This SIIG's desk mount is installation-friendly, so the VESA plate is designed to be a detachable design, which makes it super easy to hook your monitor onto the arm after the VESA plate is screwed on the back of your monitor. The VESA plate can also be rotated from the joint so that you can position the monitor effortlessly in portrait or landscape display

Adjustable Gas Shock Tension

With SIIG's desk mount (CE-MT2D12-S1), you can always mechanically adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily.

  • To increase the tension, turn the shock counter-clockwise(+)
  • To decrease the tension, turn the shock clockwise(-)

Two Mounting Options

There are two options to mount this desk arm on the table, C-clamp and Grommet bases are both included in the package for easy and quick installation. Please refer to the image above for hole diameter and desk thickness