The Mini Rack Access is an ideal solution to create a mini power rack. In less than 1U, up to 4 Mac minis can be installed in a standard 19" server rack shelf or any standard equipment rack. No tools are required for installation of the mini access. The four USB ports on the front allow for easy access to each Mac mini. The sliding shelf works with standard mounting depth server racks that are square hole. The design of the 19" shelf allows airflow from the front of the rack to exhaust directly to the rear of the rack shelf without trapping them in hot air, the temperature will stay cool even when the Mac mini shelf is mounted between two other components. The layout of the Mini rack allows cables from the front Mac minis to be routed down the center of the rack. Two cable management clips ensure the cabling stays put. There's also an option to install at the rear of the rack.

Integrated Aiflow Duct

The ventilation system takes in cold air through the shelf's front air intake and moves the air to a lower chamber where each Mac Mini's air intake resides. Then the Mac Mini's own exhaust then pushes the hot air out, keeping hot and cold air separate.

Tool-less Installation

The Mac Mini Shelf can be installed in less than 5 minutes, no tools required. Each rail securely engages the square mounting holes on each side of the rack which then allow shelf to just slide into place.