TRENDnet's 2-Port Industrial Outdoor Gigabit UPoE extender, model TI-EU120, takes a single UPoE connection and extends it an additional 100 meters (328 ft.) for up to two PoE+ devices. It auto-detects a PoE (15.4W), PoE+ (30W), or UPoE (60W) signal and extends it for a total distance of up to 200 meters (656 ft.) from the PoE source. Daisy chain up to 4 units for a total PoE network extension of up to 500 meters (1640 ft.). This outdoor UPoE extender features a single UPoE input port and two PoE+ output ports encased in an IP67 weather rated housing. Built-in voltage booster guarantees stable voltage output for your high powered PoE devices.
UPoE PowerExtends a UPoE connection up to 100 meters (328 ft.) to PoE (15.4W), PoE+ (30W), and UPoE (60W) devices |
|
Features one gigabit UPoE input port and two gigabit PoE+ output ports that extends a single UPoE connection an additional 100 meters (328 ft.) to two PoE+ devices.
Built for outdoor environments with an IP67 weather rating and an operating temperature range of -40°– 75° C (-40° – 167° F).
Extends a PoE/PoE+/UPoE network connection an additional 100 meters for a total distance of up to 200 meters (656 ft.) from the PoE source
PoE/PoE+/UPoEAuto detects a PoE (15.4W), PoE+ (30W), and UPoE (60W) network connections |
|
· 1 x gigabit UPoE input port, 2 x gigabit UPoE output ports, and 64W PoE budget with 95W UPoE input
· 1 x gigabit UPoE input port, 2 x gigabit PoE+ output ports, and 46W PoE budget with 60W UPoE input
Daisy ChainConnect up to 4 units for a PoE network extension of up to 500m (1640 ft.). |
LED indicators confirm network connectivity
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
Hardened converter is rated for a wide operating temperature range of -40 to 75 °C (-40 to 167 °F)
CertificationsRated for information technology (ITE) equipment (EN55022/24) and industrial, scientific, and medical (ISM) Equipment (EN55011) |
| Standards |
|
||||||||||
| Device Interface |
|
||||||||||
| Data Transfer Rate |
|
||||||||||
| Performance |
|
||||||||||
| Special Features |
|
||||||||||
| Power |
|
||||||||||
| PoE Power Output |
|
||||||||||
| Single Port Daisy Chain |
|
||||||||||
| Operating Temperature |
|
||||||||||
| Operating Humidity |
|
||||||||||
| Dimensions |
|
||||||||||
| Weight |
|
||||||||||
| Certifications |
|
||||||||||
| Warranty |
|
PACKAGE CONTENTS |
|
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.