2-Port USB DVI/Audio KVMP™ Switch

  • Superior video quality – 1920 x 1200
  • Computer selection via front panel pushbuttons, hotkeys, and mouse
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • Multiplatform support – Windows, Linux, Mac, and Sun
2-Port USB DVI/Audio KVMP<sup>™</sup> Switch

The CubiQ™ CS1762A USB 2.0 DVI KVMP™ Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 2 port KVM switch with a 2 port USB 2.0 hub at the same time as it provides an interface for a digital monitor (DVI).

In addition, the CS1762A comes with ATEN's new Video DynaSync™ technology, which optimizes display resolution, and power on detection, which means if one computer is powered off, the CS1762A will automatically switch to the next powered-on computer.
As a KVM switch, it allows users to access two computers from a single USB keyboard, USB mouse, and monitor console. As a USB 2.0 hub, it permits each computer to access any peripherals connected to the hub on a 'one computer at a time' basis.

Features

  • One USB console controls two DVI computers and two additional USB 2.0 devices
  • 2-port USB 2.0 hub built in
  • Fully compliant with the USB 2.0 specification
  • Computer selection via front panel pushbuttons, hotkeys, and mouse
  • Audio enabled – full bass response provides a rich experience for 2.1 channel surround sound systems
  • Multiplatform support – Windows, Linux, Mac, and Sun
  • Supports widescreen resolutions
  • Superior video quality – 1920 x 1200
  • Independent switching of KVM, USB, and Audio focus
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • HDCP compatible
  • Video DynaSync™ – exclusive ATEN technology optimizes display resolution and eliminates boot-up display problems
  • Power on detection – if one computer is powered off, the switch will automatically switch to the next powered-on computer
  • Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • Complete keyboard emulation for error-free booting
  • Mac/Sun keyboard support and emulation*
  • Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • Auto Scan Mode for monitoring all computers
  • Firmware upgradable
Features