8.6kW 3-Phase Monitored PDU with Advanced Network Monitoring and Touchscreen LCD

Tripp Lite’s PDU3EVN6L2130 distributes AC power and provides real-time remote monitoring of voltage, frequency and load levels via built-in network interface. Recommended for IT and industrial applications, it features 45 outlets—36 C13 (208V), 6 C19 (208V) and 3 NEMA 5-15/20R (120V)—split evenly into three separately breakered load banks. A six-foot cord with NEMA L21-30P input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS.
Typical Applications

  • Provide 208/120V power forup to 45 devices
  • Simplify racksetups with organized power distribution
  • Remotely monitorand manage power to connected equipment

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. When used with an optional EnviroSense2 (E2) environmental module (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned or manually assigned via permanent IP address.

A color touchscreen LCD lets you toggle between menus to monitor input current level per phase and output current per load bank with ±1% billing-grade accuracy, environmental sensor data, configuration settings and network information. The LCD also generates a unique QR code to allow access to the free downloadable PowerAlert® Device Manager through a mobile device. Full access is available by logging into PowerAlert via web browser as a user with read/write credentials.

Optimized for Demanding Applications

The all-metal housing is designed to endure in demanding IT and industrial environments. The NEMA L21-30P plug and included plug-lock insert sleeves for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered. An LED next to each outlet illuminates when the outlet is ready to distribute live AC power.

Versatile Installation Options

The PDU3EVN6L2130 mounts vertically in 0U of space in EIA-standard 19-inch 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Vertical 0U installation frees up space in the rack and promotes more efficient airflow. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access.