Universal AV Component Mount

The ACC-UCM is a flexible mounting solution for small AV components that need to be hidden. The Universal AV Component Mount’s design allows you to attach it directly to the back of a display if a stand is used, to a wall mount, or even directly to drywall. Multiple ACC-UCMs can be stacked (each is 200mm) to accommodate 200, 400, 600 or 800mm VESA® patterns.

Features

  • Low profile design
  • Can be mounted to various wall surfaces, Peerless-AV® products, or directly to the TV’s VESA® pattern
  • Supports AV components up to 5lb (2.27kg)
  • Includes (2) anti-scratch pads to cushion the device while it is held in place
  • Includes (2) hook and loop ties to secure the device to the component mount
  • Includes hardware to easily attach to Peerless-AV® wall mounts
  • Includes screws and anchors to effortlessly attach directly to drywall
  • Compatible with Peerless-AV Wall Mounts / Adaptors; SA740P, PA740, PA746, SUA740P, ACC450, PLP-UNM, PLP-UNL, MOD-UNL, MOD-UNM, SA746PU, SA752PU, SA761PU, SA771PU, PA750, PA762, SAX755PU, SAX762PU, SAX772PU, SUA747PU, SUA761PU, SUA771PU
  • Compatible with Peerless-AV Carts / Stands; SR560M, SR575M, SR575K, SR598, SR598-HUB, SR555E, SR575E, SR555M, SS560F, SS560M, SS560G, SS575K, MOD-UNL2