Tripp Lite’s PDU3EVSR6G60 distributes, monitors and manages 200/208/240V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade power. Its built-in LX Platform network interface allows real-time remote monitoring of voltage, frequency and load levels to prevent overloads that cause expensive downtime. This PDU has a capacity of 10kW and features 30 switched outlets (24 C13 and six C19) in three separately breakered 20A load banks. A 6 ft. power cord with IEC 309 60A Blue plug connects the PDU to a compatible AC power source, generator or protected UPS system.
Typical Applications
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities; up to three EnviroSense2 modules can be daisy-chained together. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.
A color touchscreen LCD lets you toggle between menus to monitor input current level per phase, output current per load bank and per outlet with ±1% billing-grade accuracy, environmental sensor data and network information. The LCD also generates a unique QR code to allow access to the free downloadable PowerAlert® Device Manager through a mobile device. Full access is available by logging into PowerAlert via web browser as a user with read/write credentials.
For a higher level of network power control, the 24 C13 and six C19 outlets can be individually controlled in real time. These controllable outlets enable power management tasks, including load shedding, load ramping, programming power-on and power-off sequences, and rebooting of locked-up network devices to be performed remotely. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED that illuminates to confirm power on/off status.
The all-metal case is designed to endure in demanding IT and industrial environments. The included plug-lock insert sleeves for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected.
The PDU3EVSR6G60 mounts vertically in 0U of space in EIA-standard 19 in. 2-post and 4-post racks using the included toolless mounting buttons or rack-mounting brackets. Using the included mounting accessory, you can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. To support any future product enhancements, the PDU’s firmware can be upgraded manually.
For peace of mind, the PDU3EVSR6G60 comes with a 2-year warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
TAA-Compliant for GSA Schedule Purchases
The PDU3EVSR6G60 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust