Power Protection and Battery Backup

Computers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data and disrupt your network. This UPS system conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows your computer to shut down gracefully during extended blackouts, preventing data loss.

Energy-Saving Outlets

Every AC adapter and glowing LED represents a potential 'phantom load,' which is electricity wasted by an idle device, even when it appears to be turned off. This UPS system helps eliminate phantom loads by automatically cutting power to special energy-saving outlets when your USB-connected computer shuts down or enters standby mode. Other outlets stay on to support devices that operate continuously, such as wireless routers. When your computer starts up again, the UPS automatically restores power to the energy-saving outlets and your entire system is ready to use.

Common Applications

- Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives.

- Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers.

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor (100W load) for up to 26 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (225W) for up to 9.4 minutes.

- Optimized Outlet Array: 6 outlets have both battery backup and surge/noise protection, and 6 have surge/noise protection without battery backup. The 'surge-only' outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime. available during an outage.

Protection from Surges, Line Noise and Abnormal Voltages

This UPS system includes built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise. If AC line voltage is too high or too low for your equipment, the UPS system will also provide backup power to the battery-supported outlets until conditions improve or the battery is discharged.

Flexible Management Options

There are two ways to manage this UPS system:

1. Use the HID-compliant USB interface and your computer's built-in power management features.

2. Use the USB interface with Tripp Lite's free PowerAlert software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can download the latest version of PowerAlert at Tripp Lite's website.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on a connected phone line.

- The RJ11 jacks protect a phone, analog modem or DSL modem line.

Environmentally Responsible Design

- Energy Star Certification: This UPS system has Energy Star certification. It helps you save money, save energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

- Energy-Saving Outlets: This UPS system also has special energy-saving outlets that prevent 'phantom' or 'vampire' loads from wasting electricity when equipment is not being used.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.