SM2200RMXL2UTAA SmartPro® Line-Interactive Rack/Tower Sine Wave UPS with Expandable Runtime, Network Slot and LCD

POWER PROTECTION AND BATTERY BACKUP
for servers and network hardware

This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.

  • Pure sine wave output improves compatibility with sensitive equipment.
  • Expandable battery backup powers critical systems during outages.
  • Advanced AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • LCD shows power conditions and permits easy access to settings.
  • Network card slot supports optional remote access and network management.
  • USB and serial ports connect to computers for power management.
  • 2-year warranty and  $250,000 insurance reflect commitment to reliability.
  • TAA compliance meets the requirements of GSA Schedules and other government contracts.

Why is this UPS a Good Investment?

The success of any organization depends on critical information systems like servers and network hardware. If your critical systems don't have reliable power, employees can't work, communications go down, automated systems malfunction and productivity grinds to a halt. It would be nice if utility power was always reliable, but it isn't. Between severe weather, the aging electrical grid and unavoidable hazards lurking inside your own walls, your servers and network hardware are under constant attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line.

The potential costs of downtime are alarming. Surveyed averages range from $1,167 per minute for mid-size businesses (IDC) to $7,908 per minute for larger operations (Ponemon Institute). For a tiny fraction of these costs, you can prevent damage, downtime and data loss by installing this SmartPro® UPS system. It conditions incoming AC power to protect your equipment, provides enough battery backup to outlast most outages and allows critical systems to shut down gracefully to prevent data loss and corruption during extended blackouts.

This UPS system also has a high power factor (0.87), allowing you to connect more equipment to the UPS and circuit. A 2200 VA UPS with a typical 0.8 power factor can support a 1760 W load, while a 2200 VA UPS with a high 0.87 power factor can support a 1920 W load, an increase of 9 percent without a corresponding increase in circuit or space requirements.

Common Applications

Protect Servers and Network Hardware
Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers,  VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers

Protect Equipment with Active PFC Power Supplies
Active PFC power supplies found in many devices require pure sine wave power.

Pure Sine Wave Output

When operating from battery power, a UPS system generates the waveform of its AC output. Many UPS systems generate PWM sine wave power, an approximation of the pure sine wave power you receive from your electrical utility. Although PWM sine wave power is compatible with most equipment, pure sine wave power is required by some devices -- such as computers with active PFC power supplies -- and prevents others from overheating, malfunctioning or failing prematurely. This UPS system generates pure sine wave power for superior compatibility with active PFC power supplies and other sensitive equipment.

Expandable Battery Backup

  • Half-Load Runtime: This UPS system will support a 50% load (960W) for up to 12 minutes using the included batteries.
  • Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match any application requirement.
  • Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.

Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Flexible Management Options

There are several ways to manage this UPS system:

  1. Use the multifunction LCD screen for comprehensive local management.
  2. Use the USB port with your computer's built-in power management features.
  3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert ®  software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. Select UPS models include a convenient CD-ROM, or you can download the latest version of PowerAlert for free at Tripp Lite's website.
  4. Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet. The network card has an Ethernet port and embedded interface, allowing you to access advanced monitoring, control and notification features without directly connecting the UPS system to a computer. The network card also supports connecting one or more optional sensors for remote temperature, humidity and contact closure monitoring. 

This UPS system also has two switched outlet banks, allowing you to reboot locked devices remotely or turn off nonessential loads during extended outages to provide additional runtime.

Multifunction LCD Screen

The illuminated LCD provides easy access to detailed UPS settings and information. The LCD shows a variety of helpful data, including input/output voltage, output load percentage, output load wattage, power status, battery status, AVR status, battery capacity, estimated backup runtime remaining and daily power consumption. If you decide to install the UPS system in a tower configuration, you can rotate the LCD for optimal viewing.

Eco-Friendly Design

  • High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.
  • User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
  • RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

  • 2-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
  • $250,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
  • Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

  • Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
  • Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.
  • Third-Party Safety Testing and  ISO 9001 Certification