TRENDnet’s Industrial SFP to Gigabit PoE++ Media Converter (95W), model TI-UF11SFP, converts a long-distance fiber connection
to a copper connection while providing power to PoE, PoE+, and PoE++ compliant devices, such as IP cameras, VoIP phones, and
wireless access points. This PoE++ media converter is IP50 rated with hardened components for extreme industrial environments
and an operating temperature range of -40°– 75° C (-40° – 167° F). The front panel DIP switches control Link Fault Pass Through
(LFPT), and setting the device to switch/converter mode. The industrial PoE++ media converter’s rugged design also provides
protection from shock, freefall, and vibration.
Industrial ApplicationsNetworks devices for manufacturing,general industrial, warehousing,surveillance, and corporateapplications. |
|
Converts long-distance fiber to copper
while providing power to PoE, PoE+,
and PoE++ compliant devices, such as
IP cameras and wireless APs.
Industrial Hardened DesignDesigned with a rugged IP50 rated
|
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| DC Power |
|
| AC Power |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| DIP Switch |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.