Plugable Performance Mouse for Gaming and Precision Applications

Master the way you interface with your PC. If you're looking for a new mouse to complement your gaming PC or precision workstation the Plugable USB-PM3360 is engineered for pixel-perfect accuracy with your mouse cursor in creative applications, or when quickly centering your crosshairs on a target in your favorite games. This light and nimble mouse feels great in the hand and tracks movement even with the quickest flick of the wrist.

The USB-PM3360 is compatible with any device that can use a USB mouse including Windows and Linux PCs, Macs, the XIM4 mouse adapter for consoles, and much more.

See our mechanical keyboards for a complete Plugable gaming package!

Ergonomics

Sculpted for small or large hands, this mouse feels natural and contoured for a variety of grip styles. For users accustomed to lower sensitivity settings, lifting the mouse from the pad is complemented by a 104-gram overall weight (cable included) and soft-touch rubberized grips that accent the sides.

Sensor

The PixArt PMW3360 sensor used in the USB-PM3360 tracks even the finest movements of the mouse across your preferred gaming surface thanks to a 12000 DPI-capable sensor. With a perfect tracking rate of up to 250 inches per second and 50g acceleration, there is no movement this mouse can’t follow.

DPI Controls and Indicator Lights

Whether you want to shine brightly, or go dark, the USB-PM3360 uses bright and vivid color to show its current DPI setting. Lighting can be turned off entirely, or pulsed in a ‘breathing’ pattern.

  • 3200 DPI (Purple)
  • 1600 DPI (White)
  • 1200 DPI (Blue)
  • 800 DPI (Green)
  • 400 DPI (Red)

Mechanical Switch Design

Position is only part of the equation. A responsive click that tells you the mouse buttons are pressed, and be able to do so repeatedly and consistently is vital to connect you to actions on-screen. The USB-PM3360 uses Omron Mechanical switches with light yet tactile click at the point of actuation. The switch is balanced to prevent accidental clicks, but still clicks exactly when you want it, exactly the number of times you want it to.

Response Time

Position reports from the mouse are provided to your PC a thousand times per second (1000Hz), providing accurate and critical data from the sensor directly into your application or game in relative real time.

Plug-and-Play

No drivers, no bloat, and just the right amount of control. With on-board controls for lighting effects and DPI settings adjustments, you can tune the mouse to suit your preferences without ever accessing another application or taskbar icon. Please note that Mac users may need to use 3rd party software to remap side button functions as these are not natively supported by macOS.

Specifications

  • Model: USB-PM3360
  • Polling Rate: 1000Hz
  • Switch Type: Omron Mechanical - 20 million click lifetime
  • DPI Settings: 400 DPI (Red) / 800 DPI (Green) / 1200 DPI (Blue) / 1600 DPI (White) / 3200 DPI (Purple)
  • Buttons: Left-Click; Right-Click; Scroll-wheel Click; Back; Forward; DPI Adjustment
  • Scroll Type: Stepped
  • Lighting Options: All LEDs off, logo and scroll wheel on, or all LEDs on with a 'breathing' base
  • Cable Type: Flexible Braided
  • USB Interface: Standard Male Type-A
  • Weight: 104g (including cable)