Advanced Network Monitoring Capabilities

The PDUMVR30NETLX gives IT personnel enhanced oversight of network power conditions with a built-in, Java-free HTML5-based LX Platform interface. It remotely monitors site power conditions and PDU load levels, and supports notification and logging of all major power events and user-specified alarm thresholds via email or SNMP traps. The PDUMVR30NETLX provides 10/100 Mbps auto-sensing for optimal communication compatibility with a 10/100 Base-T network. When used with Tripp Lite’s optional EnviroSense2 (E2) sensor, the PDUMVR30NETLX can also remotely monitor temperature/humidity conditions, plus up to four dry contact interfaces for alarm, security, and telecom devices. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Single-Phase Power Distribution with Remote Management, No J

Tripp Lite's PDUMVR30NETLX 2.9kW 30A Single-Phase Switched PDU provides an efficient solution for distributing, monitoring and managing power in an IT or industrial environment. Its built-in WEBCARDLX interface provides full remote power monitoring and control via a secure network or web browser interface. Designed for users who prefer a Java-free interface, this PDU features 24 NEMA 5-15/20R outlets and a locking L5-30P plug.

Individual Outlet Current Monitoring and Remote Outlet Cont

The PDUMVR30NETLX offers the ability to turn on, turn off, recycle, or lock out power to any of its 24 outlets as well as locally and remotely monitor each outlet’s output power consumption. This allows you to more efficiently manage network power consumption and properly balance loads both remotely and on-site. If equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business.

Digital Current Meter and Outlet LEDs

The PDUMVR30NETLX is equipped with a digital LED ammeter that allows IT personnel to monitor each load bank’s current, each outlet’s current and the total load in real time. This meter helps ensure the PDU is used at maximum capacity with no danger of overload. Each outlet is provided with an LED that illuminates to confirm power on/off status.

Versatile Installation Options Including Toolless Mounting

The PDUMVR30NETLX can be configured for 0U rack installation with included hardware, and also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack. The included PDUMVROTATEBRKT kit enables the PDU to be installed with outlets facing to the rear for improved airflow and equipment access.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.