Tripp Lite’s B119-005-UHD 5-Port HDMI Switch allows you to connect five HDMI source devices to one port on an HDMI display and switch back and forth between sources. For example, you can connect a Blu-ray™ player, gaming system, computer, broadcast antenna and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or, you can connect up to five computers or media centers to a display for exhibiting digital signage or giving presentations.
Typical Applications
The B119-005-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDMI 2.0, HDCP v2.2 and EDID.
Plug-and-play functionality requires no software or drivers to download and install. Connect your devices to the HDMI ports with user-supplied HDMI cables (such as Tripp Lite’s P568-Series cables), then plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included IR remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device
For peace of mind, the B119-005-UHD comes with a 3-year warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.