Key Features

Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have USB Type-C ports, but come equipped with few others. Using a single USB-C or Thunderbolt 3 port, this Tripp Lite multiport hub/adapter adds connection options to your device.

Typical Applications

  • Add multiple USB peripherals.
  • Connect to a Gigabit Ethernet network.
  • Charge USB devices like smartphones.
  • Convert your MacBook or Chromebook into a powerful and portable workstation.

Simplify Travel with a Bus-Powered USB-C Hub/Adapter

This hub/adapter is bus-powered, so you don’t have to travel with a separate external power supply. One USB-C connection provides a Gigabit Ethernet port and multiple USB-A ports to accommodate peripherals. If you keep the hub on your desk, you will have only one cable to unplug when you take your laptop on the road.

  • With a footprint similar in size to a credit card, this hub/adapter fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting the USB-C cord.
  • Plug-and-play operation means you don’t need software or drivers.

Connect USB Peripherals

The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They also support device charging and are backward compatible with previous USB generations.